Bourns, Inc. Fixed Inductors PM43-560K

Description
56µH Unshielded Wirewound Inductor 420mA 937mOhm Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 420mA 937mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M3560TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M3560TR-ND
Fixed Inductors M3560TR-ND
56µH Unshielded Wirewound Inductor 420mA 937mOhm Nonstandard

56µH Unshielded Wirewound Inductor 420mA 937mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M3560TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details