Bourns, Inc. Fixed Inductors PM43-560K-RC

Description
FIXED IND 56UH 500MA 940 MOHM
Request a Quote Datasheet
Description
FIXED IND 56UH 500MA 940 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM43-560K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM43-560K-RCCT-ND
Fixed Inductors 118-PM43-560K-RCCT-ND
FIXED IND 56UH 500MA 940 MOHM

FIXED IND 56UH 500MA 940 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM43-560K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM43-560K-RCTR-ND
Fixed Inductors 118-PM43-560K-RCTR-ND
56µH Unshielded Wirewound Inductor 500mA 940mOhm Nonstandard

56µH Unshielded Wirewound Inductor 500mA 940mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM43-560K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM43-560K-RCDKR-ND
Fixed Inductors 118-PM43-560K-RCDKR-ND
FIXED IND 56UH 500MA 940 MOHM

FIXED IND 56UH 500MA 940 MOHM

Buy Now Datasheet
Inductor, Un-Shielded, 56Uh, 740Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 63K2855 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 56Uh, 740Ma, Smd, Full Reel; Inductance Bourns Jw Miller
63K2855
Inductor, Un-Shielded, 56Uh, 740Ma, Smd, Full Reel; Inductance Bourns Jw Miller 63K2855
INDUCTOR, UN-SHIELDED, 56UH, 740MA, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):740mA; Product Range:PM43 Series; DC Resistance Max:0.94ohm; Product Width:4mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 56UH, 740MA, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):740mA; Product Range:PM43 Series; DC Resistance Max:0.94ohm; Product Width:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM43-560K-RCCT-ND 63K2855
Product Name Fixed Inductors Inductor, Un-Shielded, 56Uh, 740Ma, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226222KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details