Bourns, Inc. Fixed Inductors PM43-470K-RC

Description
47µH Unshielded Wirewound Inductor 540mA 840mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 540mA 840mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8508CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8508CT-ND
Fixed Inductors M8508CT-ND
47µH Unshielded Wirewound Inductor 540mA 840mOhm Nonstandard

47µH Unshielded Wirewound Inductor 540mA 840mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8508DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8508DKR-ND
Fixed Inductors M8508DKR-ND
47µH Unshielded Wirewound Inductor 540mA 840mOhm Nonstandard

47µH Unshielded Wirewound Inductor 540mA 840mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8508TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8508TR-ND
Fixed Inductors M8508TR-ND
47µH Unshielded Wirewound Inductor 540mA 840mOhm Nonstandard

47µH Unshielded Wirewound Inductor 540mA 840mOhm Nonstandard

Buy Now Datasheet
SMD 47UH 540MA 840MOHM Inductor and Choke - 71-PM43-470K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 540MA 840MOHM Inductor and Choke
71-PM43-470K-RC
SMD 47UH 540MA 840MOHM Inductor and Choke 71-PM43-470K-RC
FIXED IND 47UH 540MA 840MOHM SMD Product overview: PM43-470K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 540MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 540MA, 840MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM43-470K-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 540MA 840MOHM SMD Product overview: PM43-470K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 540MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 540MA, 840MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM43-470K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 47Uh, 780Ma, Smd; Inductance Bourns Jw Miller - 63K2853 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 780Ma, Smd; Inductance Bourns Jw Miller
63K2853
Inductor, Un-Shielded, 47Uh, 780Ma, Smd; Inductance Bourns Jw Miller 63K2853
INDUCTOR, UN-SHIELDED, 47UH, 780MA, SMD; Inductance:47µH; RMS Current (Irms):540mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):780mA; Product Range:PM43 Series; DC Resistance Max:0.84ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 780MA, SMD; Inductance:47µH; RMS Current (Irms):540mA; Inductor Construction:Unshielded; Saturation Current (Isat):780mA; Product Range:PM43 Series; DC Resistance Max:0.84ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8508CT-ND 71-PM43-470K-RC 63K2853
Product Name Fixed Inductors SMD 47UH 540MA 840MOHM Inductor and Choke Inductor, Un-Shielded, 47Uh, 780Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details