Bourns, Inc. Fixed Inductors PM43-3R3M-RC

Description
3.3µH Unshielded Wirewound Inductor 2.15A 58mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 2.15A 58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-3R3M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-3R3M-RC-ND
Fixed Inductors PM43-3R3M-RC-ND
3.3µH Unshielded Wirewound Inductor 2.15A 58mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2.15A 58mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 3.3Uh, 3A, Smd; Inductance Bourns Jw Miller - 63K2847 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Uh, 3A, Smd; Inductance Bourns Jw Miller
63K2847
Inductor, Un-Shielded, 3.3Uh, 3A, Smd; Inductance Bourns Jw Miller 63K2847
INDUCTOR, UN-SHIELDED, 3.3UH, 3A, SMD; Inductance:3.3µH; RMS Current (Irms):2.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:PM43 Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3UH, 3A, SMD; Inductance:3.3µH; RMS Current (Irms):2.15A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:PM43 Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-3R3M-RC-ND 63K2847
Product Name Fixed Inductors Inductor, Un-Shielded, 3.3Uh, 3A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details