Bourns, Inc. Fixed Inductors PM43-390K-RC

Description
39µH Unshielded Wirewound Inductor 590mA 590mOhm Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 590mA 590mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-390K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-390K-RC-ND
Fixed Inductors PM43-390K-RC-ND
39µH Unshielded Wirewound Inductor 590mA 590mOhm Nonstandard

39µH Unshielded Wirewound Inductor 590mA 590mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 39Uh, 920Ma, Smd; Inductance Bourns Jw Miller - 63K2850 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 39Uh, 920Ma, Smd; Inductance Bourns Jw Miller
63K2850
Inductor, Un-Shielded, 39Uh, 920Ma, Smd; Inductance Bourns Jw Miller 63K2850
INDUCTOR, UN-SHIELDED, 39UH, 920MA, SMD; Inductance:39µH; RMS Current (Irms):590mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):920mA; Product Range:PM43 Series; DC Resistance Max:0.59ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 39UH, 920MA, SMD; Inductance:39µH; RMS Current (Irms):590mA; Inductor Construction:Unshielded; Saturation Current (Isat):920mA; Product Range:PM43 Series; DC Resistance Max:0.59ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-390K-RC-ND 63K2850
Product Name Fixed Inductors Inductor, Un-Shielded, 39Uh, 920Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567711P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details