Bourns, Inc. Fixed Inductors PM43-330K-RC

Description
33µH Unshielded Wirewound Inductor 640mA 540mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 640mA 540mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8507CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8507CT-ND
Fixed Inductors M8507CT-ND
33µH Unshielded Wirewound Inductor 640mA 540mOhm Nonstandard

33µH Unshielded Wirewound Inductor 640mA 540mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8507DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8507DKR-ND
Fixed Inductors M8507DKR-ND
33µH Unshielded Wirewound Inductor 640mA 540mOhm Nonstandard

33µH Unshielded Wirewound Inductor 640mA 540mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8507TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8507TR-ND
Fixed Inductors M8507TR-ND
33µH Unshielded Wirewound Inductor 640mA 540mOhm Nonstandard

33µH Unshielded Wirewound Inductor 640mA 540mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 990Ma, Smd; Inductance Bourns Jw Miller - 63K2849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 990Ma, Smd; Inductance Bourns Jw Miller
63K2849
Inductor, Un-Shielded, 33Uh, 990Ma, Smd; Inductance Bourns Jw Miller 63K2849
INDUCTOR, UN-SHIELDED, 33UH, 990MA, SMD; Inductance:33µH; RMS Current (Irms):640mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):990mA; Product Range:PM43 Series; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 990MA, SMD; Inductance:33µH; RMS Current (Irms):640mA; Inductor Construction:Unshielded; Saturation Current (Isat):990mA; Product Range:PM43 Series; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 33Uh, 990Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8730 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 990Ma, Smd, Full Reel; Inductance Bourns Jw Miller
83R8730
Inductor, Un-Shielded, 33Uh, 990Ma, Smd, Full Reel; Inductance Bourns Jw Miller 83R8730
INDUCTOR, UN-SHIELDED, 33UH, 990MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):640mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):990mA; Product Range:PM43 Series; DC Resistance Max:0.54ohm; Product Width:4mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 990MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):640mA; Inductor Construction:Unshielded; Saturation Current (Isat):990mA; Product Range:PM43 Series; DC Resistance Max:0.54ohm; Product Width:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8507CT-ND 63K2849 83R8730
Product Name Fixed Inductors Inductor, Un-Shielded, 33Uh, 990Ma, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 33Uh, 990Ma, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Testing Frequency 10 kHz
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers