Bourns, Inc. Fixed Inductors PM43-2R7M-RC

Description
2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-2R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-2R7M-RC-ND
Fixed Inductors PM43-2R7M-RC-ND
2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 2.7Uh, 3.5A, Smd; Inductance Bourns Jw Miller - 63K2844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.7Uh, 3.5A, Smd; Inductance Bourns Jw Miller
63K2844
Inductor, Un-Shielded, 2.7Uh, 3.5A, Smd; Inductance Bourns Jw Miller 63K2844
INDUCTOR, UN-SHIELDED, 2.7UH, 3.5A, SMD; Inductance:2.7µH; RMS Current (Irms):2.43A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.5A; Product Range:PM43 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.7UH, 3.5A, SMD; Inductance:2.7µH; RMS Current (Irms):2.43A; Inductor Construction:Unshielded; Saturation Current (Isat):3.5A; Product Range:PM43 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 2.7Uh, 3.5A, Smd; Inductance Bourns Jw Miller - 83R8727 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.7Uh, 3.5A, Smd; Inductance Bourns Jw Miller
83R8727
Inductor, Un-Shielded, 2.7Uh, 3.5A, Smd; Inductance Bourns Jw Miller 83R8727
INDUCTOR, UN-SHIELDED, 2.7UH, 3.5A, SMD; Inductance:2.7µH; RMS Current (Irms):2.43A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.5A; Product Range:PM43 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.7UH, 3.5A, SMD; Inductance:2.7µH; RMS Current (Irms):2.43A; Inductor Construction:Unshielded; Saturation Current (Isat):3.5A; Product Range:PM43 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-2R7M-RC-ND 63K2844
Product Name Fixed Inductors Inductor, Un-Shielded, 2.7Uh, 3.5A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567607P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers