Bourns, Inc. Fixed Inductors PM43-270M

Description
27µH Unshielded Wirewound Inductor 620mA 522mOhm Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 620mA 522mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M3327TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M3327TR-ND
Fixed Inductors M3327TR-ND
27µH Unshielded Wirewound Inductor 620mA 522mOhm Nonstandard

27µH Unshielded Wirewound Inductor 620mA 522mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M3327TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-029 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details