Bourns, Inc. Fixed Inductors PM43-270M-RC

Description
27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-270M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-270M-RC-ND
Fixed Inductors PM43-270M-RC-ND
27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 27Uh, 1A, Smd; Inductance Bourns Jw Miller - 63K2846 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 27Uh, 1A, Smd; Inductance Bourns Jw Miller
63K2846
Inductor, Un-Shielded, 27Uh, 1A, Smd; Inductance Bourns Jw Miller 63K2846
INDUCTOR, UN-SHIELDED, 27UH, 1A, SMD; Inductance:27µH; RMS Current (Irms):27A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM43 Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 27UH, 1A, SMD; Inductance:27µH; RMS Current (Irms):27A; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM43 Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-270M-RC-ND 63K2846
Product Name Fixed Inductors Inductor, Un-Shielded, 27Uh, 1A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details