Bourns, Inc. Fixed Inductors PM43-220M-RC

Description
22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8506DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8506DKR-ND
Fixed Inductors M8506DKR-ND
22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8506TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8506TR-ND
Fixed Inductors M8506TR-ND
22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8506CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8506CT-ND
Fixed Inductors M8506CT-ND
22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 760MA 380MOHM Inductor and Choke - 71-PM43-220M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 760MA 380MOHM Inductor and Choke
71-PM43-220M-RC
SMD 22UH 760MA 380MOHM Inductor and Choke 71-PM43-220M-RC
FIXED IND 22UH 760MA 380MOHM SMD Product overview: PM43-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 760MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 760MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM43-220M-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 760MA 380MOHM SMD Product overview: PM43-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 760MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 760MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM43-220M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns Jw Miller - 63K2845 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns Jw Miller
63K2845
Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns Jw Miller 63K2845
INDUCTOR, UN-SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):760mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:PM43 Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):760mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:PM43 Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 1.2A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8728 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.2A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8728
Inductor, Un-Shielded, 22Uh, 1.2A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8728
INDUCTOR, UN-SHIELDED, 22UH, 1.2A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):760mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:PM43 Series; DC Resistance Max:0.38ohm; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.2A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):760mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:PM43 Series; DC Resistance Max:0.38ohm; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
INDUCTOR,PWR;22UH;SMD;+/-20%;0.68ADC;2.52MHZ(TEST),24MHZ(SRF);0.378 OHMSDCR
70154319
INDUCTOR,PWR;22UH;SMD;+/-20%;0.68ADC;2.52MHZ(TEST),24MHZ(SRF);0.378 OHMSDCR 70154319
INDUCTOR,PWR;22UH;SM D;+/-20%;0.68ADC;2.5 2MHZ(TEST),24MHZ(SRF );0.378 OHMSDCR

INDUCTOR,PWR;22UH;SMD;+/-20%;0.68ADC;2.52MHZ(TEST),24MHZ(SRF);0.378 OHMSDCR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8506DKR-ND 71-PM43-220M-RC 63K2845 83R8728 70154319
Product Name Fixed Inductors SMD 22UH 760MA 380MOHM Inductor and Choke Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 22Uh, 1.2A, Smd, Full Reel; Inductance Bourns Jw Miller INDUCTOR,PWR;22UH;SMD;+/-20%;0.68ADC;2.52MHZ(TEST),24MHZ(SRF);0.378 OHMSDCR
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J333JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details