Bourns, Inc. Fixed Inductors PM43-1R0M-RC

Description
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-1R0M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-1R0M-RCDKR-ND
Fixed Inductors PM43-1R0M-RCDKR-ND
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PM43-1R0M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-1R0M-RCTR-ND
Fixed Inductors PM43-1R0M-RCTR-ND
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PM43-1R0M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-1R0M-RCCT-ND
Fixed Inductors PM43-1R0M-RCCT-ND
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1Uh, 5.5A, Smd; Inductance Bourns Jw Miller - 63K2836 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Uh, 5.5A, Smd; Inductance Bourns Jw Miller
63K2836
Inductor, Un-Shielded, 1Uh, 5.5A, Smd; Inductance Bourns Jw Miller 63K2836
INDUCTOR, UN-SHIELDED, 1UH, 5.5A, SMD; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:PM43 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1UH, 5.5A, SMD; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:PM43 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 1Uh, 5.5A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8720 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Uh, 5.5A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8720
Inductor, Un-Shielded, 1Uh, 5.5A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8720
INDUCTOR, UN-SHIELDED, 1UH, 5.5A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:PM43 Series; Inductor Case / Package:-; Product Length:- RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1UH, 5.5A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:PM43 Series; Inductor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-1R0M-RCDKR-ND 63K2836 83R8720
Product Name Fixed Inductors Inductor, Un-Shielded, 1Uh, 5.5A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 1Uh, 5.5A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers