Bourns, Inc. Fixed Inductors PM43-180M

Description
18µH Unshielded Wirewound Inductor 740mA 338mOhm Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 740mA 338mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M3180TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M3180TR-ND
Fixed Inductors M3180TR-ND
18µH Unshielded Wirewound Inductor 740mA 338mOhm Nonstandard

18µH Unshielded Wirewound Inductor 740mA 338mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M3180TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details