Bourns, Inc. Fixed Inductors PM43-180M-RC

Description
18µH Unshielded Wirewound Inductor 840mA 340mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 840mA 340mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-180M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-180M-RC-ND
Fixed Inductors PM43-180M-RC-ND
18µH Unshielded Wirewound Inductor 840mA 340mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 840mA 340mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 18Uh, 1.3A, Smd; Inductance Bourns Jw Miller - 63K2842 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 18Uh, 1.3A, Smd; Inductance Bourns Jw Miller
63K2842
Inductor, Un-Shielded, 18Uh, 1.3A, Smd; Inductance Bourns Jw Miller 63K2842
INDUCTOR, UN-SHIELDED, 18UH, 1.3A, SMD; Inductance:18µH; RMS Current (Irms):840mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:PM43 Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 18UH, 1.3A, SMD; Inductance:18µH; RMS Current (Irms):840mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.3A; Product Range:PM43 Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-180M-RC-ND 63K2842
Product Name Fixed Inductors Inductor, Un-Shielded, 18Uh, 1.3A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details