15µH Unshielded Wirewound Inductor 920mA 240mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 920mA 240mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 920mA 240mOhm Max Nonstandard
Surface Mount Power Inductor, PM43 Series, 15 H, 20%, Unshielded, 0.24 ohm, 920 mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8505CT-ND | 47Y7184 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Pm43 Series, 15 H, 20%, Unshielded, 0.24 Ohm, 920 Ma Rohs Compliant Bourns Jw Miller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |