Bourns, Inc. Fixed Inductors PM43-120M-RC

Description
12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8504CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8504CT-ND
Fixed Inductors M8504CT-ND
12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8504DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8504DKR-ND
Fixed Inductors M8504DKR-ND
12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8504TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8504TR-ND
Fixed Inductors M8504TR-ND
12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 12Uh, 1.6A, Smd; Inductance Bourns Jw Miller - 63K2840 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 12Uh, 1.6A, Smd; Inductance Bourns Jw Miller
63K2840
Inductor, Un-Shielded, 12Uh, 1.6A, Smd; Inductance Bourns Jw Miller 63K2840
INDUCTOR, UN-SHIELDED, 12UH, 1.6A, SMD; Inductance:12µH; RMS Current (Irms):1.05A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:PM43 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 12UH, 1.6A, SMD; Inductance:12µH; RMS Current (Irms):1.05A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:PM43 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 12Uh, 1.6A, Smd; Inductance Bourns Jw Miller - 83R8724 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 12Uh, 1.6A, Smd; Inductance Bourns Jw Miller
83R8724
Inductor, Un-Shielded, 12Uh, 1.6A, Smd; Inductance Bourns Jw Miller 83R8724
INDUCTOR, UN-SHIELDED, 12UH, 1.6A, SMD; Inductance:12µH; RMS Current (Irms):1.05A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:PM43 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 12UH, 1.6A, SMD; Inductance:12µH; RMS Current (Irms):1.05A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:PM43 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8504CT-ND 63K2840
Product Name Fixed Inductors Inductor, Un-Shielded, 12Uh, 1.6A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details