Bourns, Inc. Fixed Inductors PM42S-820

Description
82µH Shielded Wirewound Inductor 220mA 1.56Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 220mA 1.56Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM42S-820-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM42S-820-ND
Fixed Inductors PM42S-820-ND
82µH Shielded Wirewound Inductor 220mA 1.56Ohm Max Nonstandard

82µH Shielded Wirewound Inductor 220mA 1.56Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM42S-820-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details