Bourns, Inc. Fixed Inductors PM42S-820-RC

Description
82µH Shielded Wirewound Inductor 430mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 430mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM42S-820-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM42S-820-RC-ND
Fixed Inductors PM42S-820-RC-ND
82µH Shielded Wirewound Inductor 430mA 1.2Ohm Max Nonstandard

82µH Shielded Wirewound Inductor 430mA 1.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM42S-820-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details