Bourns, Inc. Fixed Inductors PM42S-560-RC

Description
56µH Shielded Wirewound Inductor 520mA 820mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 520mA 820mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM42S-560-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM42S-560-RC-ND
Fixed Inductors PM42S-560-RC-ND
56µH Shielded Wirewound Inductor 520mA 820mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 520mA 820mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM42S-560-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-75N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details