Bourns, Inc. Fixed Inductors PM42S-151-RC

Description
150µH Shielded Wirewound Inductor 280mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 280mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM42S-151-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM42S-151-RC-ND
Fixed Inductors PM42S-151-RC-ND
150µH Shielded Wirewound Inductor 280mA 2.6Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 280mA 2.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM42S-151-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details