Bourns, Inc. Fixed Inductors PM42S-121

Description
120µH Shielded Wirewound Inductor 180mA 2.39Ohm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 180mA 2.39Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM42S-121-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM42S-121-ND
Fixed Inductors PM42S-121-ND
120µH Shielded Wirewound Inductor 180mA 2.39Ohm Max Nonstandard

120µH Shielded Wirewound Inductor 180mA 2.39Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM42S-121-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers