FIXED IND 100UH 400MA 1.35OHM SM Product overview: PM42S-101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 400MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 400MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM42S-101-RC can be used for catalog matching and distributor lookup.
100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 748300-PM42S-101-RC
Manufacturer Homepage: www.bourns.com
Reference case: SMD
Reference Date Code: 12+
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
INDUCTOR, SHIELDED, 100UH, 300MA, SMD; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM42S-101-RC | PM42S-101-RC-ND | 748300-PM42S-101-RC | 86K2752 |
| Product Name | 100UH 400MA 1.35OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PM42S-101-RC | Inductor, Shielded, 100Uh, 300Ma, Smd; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 100 microH | 100 microH |