Bourns, Inc. Fixed Inductors PM42S-100-RC

Description
10µH Shielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM42S-100-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM42S-100-RC-ND
Fixed Inductors PM42S-100-RC-ND
10µH Shielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, 1A, Smd; Inductance Bourns Jw Miller - 63K2832 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1A, Smd; Inductance Bourns Jw Miller
63K2832
Inductor, Shielded, 10Uh, 1A, Smd; Inductance Bourns Jw Miller 63K2832
INDUCTOR, SHIELDED, 10UH, 1A, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:PM42S Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1A, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:PM42S Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM42S-100-RC-ND 63K2832
Product Name Fixed Inductors Inductor, Shielded, 10Uh, 1A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details