Bourns, Inc. Fixed Inductors PM40-R68M

Description
680nH Unshielded Molded Inductor 450mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Molded Inductor 450mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1111TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1111TR-ND
Fixed Inductors M1111TR-ND
680nH Unshielded Molded Inductor 450mA 600mOhm Max 1812 (4532 Metric)

680nH Unshielded Molded Inductor 450mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1111TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers