Bourns, Inc. Fixed Inductors PM40-R18M

Description
180nH Unshielded Molded Inductor 450mA 280mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Molded Inductor 450mA 280mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1104TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1104TR-ND
Fixed Inductors M1104TR-ND
180nH Unshielded Molded Inductor 450mA 280mOhm Max 1812 (4532 Metric)

180nH Unshielded Molded Inductor 450mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1104TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details