Bourns, Inc. Fixed Inductors PM40-821K

Description
820µH Unshielded Molded Inductor 30mA 45Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Molded Inductor 30mA 45Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1148TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1148TR-ND
Fixed Inductors M1148TR-ND
820µH Unshielded Molded Inductor 30mA 45Ohm Max 1812 (4532 Metric)

820µH Unshielded Molded Inductor 30mA 45Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1148TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details