Bourns, Inc. SMD 47UH 140MA 5 OHM Inductor and Choke PM40-470K

Description
FIXED IND 47UH 140MA 5 OHM SMD Product overview: PM40-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 140MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 140MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM40-470K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 140MA 5 OHM SMD Product overview: PM40-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 140MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 140MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM40-470K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 140MA 5 OHM Inductor and Choke - 71-PM40-470K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 140MA 5 OHM Inductor and Choke
71-PM40-470K
SMD 47UH 140MA 5 OHM Inductor and Choke 71-PM40-470K
FIXED IND 47UH 140MA 5 OHM SMD Product overview: PM40-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 140MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 140MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM40-470K can be used for catalog matching and distributor lookup.

FIXED IND 47UH 140MA 5 OHM SMD Product overview: PM40-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 140MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 140MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM40-470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM40-470K
1089433-PM40-470K
Fixed Inductors - PM40-470K 1089433-PM40-470K
Manufacturer: Bourns Inc. Win Source Part Number: 1089433-PM40-470K Packaging: Reel - TR Type: Molded Current Rating: 140mA Inductance: 47μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Powdered Iron Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 10MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1089433-PM40-470K
Packaging: Reel - TR
Type: Molded
Current Rating: 140mA
Inductance: 47μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM40-470K 1089433-PM40-470K
Product Name SMD 47UH 140MA 5 OHM Inductor and Choke Fixed Inductors - PM40-470K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded Standard
Inductance Range 47 microH 47 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers