Bourns, Inc. Common Mode Choke, 10Mh, 1.5A Rohs Compliant Bourns PM3700-70-RC

Description
COMMON MODE CHOKE, 10MH, 1.5A ROHS COMPLIANT: YES
Datasheet
Description
COMMON MODE CHOKE, 10MH, 1.5A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 10Mh, 1.5A Rohs Compliant Bourns - 92AH5806 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 10Mh, 1.5A Rohs Compliant Bourns
92AH5806
Common Mode Choke, 10Mh, 1.5A Rohs Compliant Bourns 92AH5806
COMMON MODE CHOKE, 10MH, 1.5A ROHS COMPLIANT: YES

COMMON MODE CHOKE, 10MH, 1.5A ROHS COMPLIANT: YES

Supplier's Site
Surface Mount-Smd Common Mode Choke, 10Mh, 1.5A, Full Reel; Dc Current Rating Bourns Jw Miller - 63K2829 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount-Smd Common Mode Choke, 10Mh, 1.5A, Full Reel; Dc Current Rating Bourns Jw Miller
63K2829
Surface Mount-Smd Common Mode Choke, 10Mh, 1.5A, Full Reel; Dc Current Rating Bourns Jw Miller 63K2829
SURFACE MOUNT-SMD COMMON MODE CHOKE, 10MH, 1.5A, FULL REEL; DC Current Rating:1.5A; Inductance:10mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes

SURFACE MOUNT-SMD COMMON MODE CHOKE, 10MH, 1.5A, FULL REEL; DC Current Rating:1.5A; Inductance:10mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 92AH5806 63K2829
Product Name Common Mode Choke, 10Mh, 1.5A Rohs Compliant Bourns Surface Mount-Smd Common Mode Choke, 10Mh, 1.5A, Full Reel; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details