CMC 10MH 1.5A 2LN SMD Product overview: PM3700-70-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM3700-70-RC can be used for catalog matching and distributor lookup.
10mH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5A DCR 150mOhm
10mH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5A DCR 150mOhm
10mH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5A DCR 150mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PM3700-70-RC | PM3700-70-RCTR-ND |
| Product Name | SMD 10MH 1.5A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | SMD / SMT | |
| Inductance Range | 10000 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |