5mH @ 1kHz 2 Line Common Mode Choke Surface Mount 2A DCR 70mOhm
5mH @ 1kHz 2 Line Common Mode Choke Surface Mount 2A DCR 70mOhm
5mH @ 1kHz 2 Line Common Mode Choke Surface Mount 2A DCR 70mOhm
Manufacturer: Bourns Inc.
Win Source Part Number: 1238792-PM3700-60-RC
Series: PM3700
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: Horizontal, 4 PC Pad
Mounting: SMD
Size: 0.850" L x 0.850" W (21.60mm x 21.60mm)
Number of Lines: 2
Inductance @ Frequency: 5mH @ 1kHz
Family Name: PM3700
Categories: Filters
Manufacturer Homepage: www.bourns.com
Height (Maximum): 0.450" (11.43mm)
Current Rating (Maximum): 2A
DC Resistance (DCR) (Maximum): 70 mOhm
Introduction Date: September 17, 2001
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
CMC 5MH 2A 2LN SMD Product overview: PM3700-60-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM3700-60-RC can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PM3700-60-RCTR-ND | 466204 | 1238792-PM3700-60-RC | 839-PM3700-60-RC |
| Product Name | Common Mode Chokes | Surface Mount Inductors | Common Mode Chokes - PM3700-60-RC | SMD 5MH 2A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | |||
| DCR | 0.0700 ohms | 0.2500 ohms | 0.0700 ohms | |
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2000 milliamps |