The Bourns PM3700 Series Surface Mount Common Mode Choke has an inductance of 5 mH and a DC current rating of 2 A. It is designed for filtering applications and is RoHS compliant. The choke features a compact size suitable for surface mount technology, with dimensions of 17.78 mm in length and 11.43 mm in width. The operating temperature range is from -55 °C to +125 °C, and it can withstand a peak soldering temperature of 245 °C for a maximum of 5 seconds. The choke is packaged in a full reel containing 200 pieces, making it convenient for bulk applications.
COMMON MODE CHOKE, 5MH, 2A ROHS COMPLIANT: YES
SURFACE MOUNT-SMD COMMON MODE CHOKE, 5MH, 2A; DC Current Rating:2A; Inductance:5mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes
SURFACE MOUNT-SMD COMMON MODE CHOKE, 5MH, 2A, FULL REEL; DC Current Rating:2A; Inductance:5mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 92AH5805 | 63K2826 |
| Product Name | Common Mode Choke, 5Mh, 2A Rohs Compliant Bourns | Surface Mount-Smd Common Mode Choke, 5Mh, 2A; Dc Current Rating Bourns Jw Miller |
| Standards and Certifications | RoHS | RoHS |