Bourns, Inc. Common Mode Chokes PM3700-50-RC

Description
Bourns PM3700-50-RC Common Mode Choke
Request a Quote Datasheet
Description
Bourns PM3700-50-RC Common Mode Choke
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7361147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
7361147
Common Mode Chokes 7361147
Bourns PM3700-50-RC Common Mode Choke

Bourns PM3700-50-RC Common Mode Choke

Supplier's Site
Common Mode Chokes - 7361147P - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
7361147P
Common Mode Chokes 7361147P
Bourns PM3700-50-RC Common Mode Choke

Bourns PM3700-50-RC Common Mode Choke

Supplier's Site
Common Mode Chokes - 1728676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1728676
Common Mode Chokes 1728676
Bourns PM3700-50-RC Common Mode Choke

Bourns PM3700-50-RC Common Mode Choke

Supplier's Site
SMD 2MH 3.5A Inductor and Choke - 839-PM3700-50-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2MH 3.5A Inductor and Choke
839-PM3700-50-RC
SMD 2MH 3.5A Inductor and Choke 839-PM3700-50-RC
CMC 2MH 3.5A 2LN SMD Product overview: PM3700-50-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2MH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2MH, 3.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM3700-50-RC can be used for catalog matching and distributor lookup.

CMC 2MH 3.5A 2LN SMD Product overview: PM3700-50-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2MH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2MH, 3.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM3700-50-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1073823-PM3700-50-RC
Filters - Common Mode Chokes 1073823-PM3700-50-RC
Win Source Part Number: 1073823-PM3700-50-RC Category: Filters>Common Mode Chokes Series: PM3700 Package: Tape & Reel Current Rating (Max): 3.5A Standard Package: 200 Mounting: SMD (SMT) Height (Max): 0.450" (11.43mm) Number of Lines: 2 Inductance @ Frequency: 2 mH @ 1 kHz DC Resistance (DCR) (Max): 30mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.850" L x 0.850" W (21.60mm x 21.60mm) Alternative Parts (Cross-Reference): PM3700-50-RCPM3700-5 0-RC.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: M3939DKR,M3939TR,M39 39CT,M3939,PM370050R C,M3939-ND Base Product Number: PM3700

Win Source Part Number: 1073823-PM3700-50-RC
Category: Filters>Common Mode Chokes
Series: PM3700
Package: Tape & Reel
Current Rating (Max): 3.5A
Standard Package: 200
Mounting: SMD (SMT)
Height (Max): 0.450" (11.43mm)
Number of Lines: 2
Inductance @ Frequency: 2 mH @ 1 kHz
DC Resistance (DCR) (Max): 30mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.850" L x 0.850" W (21.60mm x 21.60mm)
Alternative Parts (Cross-Reference): PM3700-50-RCPM3700-50-RC.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: M3939DKR,M3939TR,M3939CT,M3939,PM370050RC,M3939-ND
Base Product Number: PM3700

Buy Now Datasheet
Common Mode Chokes - M3939TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M3939TR-ND
Common Mode Chokes M3939TR-ND
2mH @ 1kHz 2 Line Common Mode Choke Surface Mount 3.5A DCR 30mOhm

2mH @ 1kHz 2 Line Common Mode Choke Surface Mount 3.5A DCR 30mOhm

Buy Now Datasheet
Common Mode Chokes - M3939CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M3939CT-ND
Common Mode Chokes M3939CT-ND
2mH @ 1kHz 2 Line Common Mode Choke Surface Mount 3.5A DCR 30mOhm

2mH @ 1kHz 2 Line Common Mode Choke Surface Mount 3.5A DCR 30mOhm

Buy Now Datasheet
Common Mode Chokes - M3939DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M3939DKR-ND
Common Mode Chokes M3939DKR-ND
2mH @ 1kHz 2 Line Common Mode Choke Surface Mount 3.5A DCR 30mOhm

2mH @ 1kHz 2 Line Common Mode Choke Surface Mount 3.5A DCR 30mOhm

Buy Now Datasheet
Inductor, 2Mh, 3.5A, Smd; Rated Current Bourns - 06X6635 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Mh, 3.5A, Smd; Rated Current Bourns
06X6635
Inductor, 2Mh, 3.5A, Smd; Rated Current Bourns 06X6635
INDUCTOR, 2MH, 3.5A, SMD; Rated Current:3.5A; Inductance:2mH; Product Range:PM3700 Series; Impedance:-; Common Mode Filter Case:17.78mm x 11.43mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 2MH, 3.5A, SMD; Rated Current:3.5A; Inductance:2mH; Product Range:PM3700 Series; Impedance:-; Common Mode Filter Case:17.78mm x 11.43mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7361147 7361147P 839-PM3700-50-RC 1073823-PM3700-50-RC M3939TR-ND 06X6635
Product Name Common Mode Chokes Common Mode Chokes SMD 2MH 3.5A Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes Inductor, 2Mh, 3.5A, Smd; Rated Current Bourns
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application Common Mode Choke Common Mode Choke RF Choke Common Mode Choke; RF Choke
Inductance Range 2000 microH 2000 microH 2000 microH 2000 microH 2000 microH
Rated DC Current 3500 milliamps 3500 milliamps 3500 milliamps 3500 milliamps 3500 milliamps
Testing Frequency 20 to 300 kHz 20 to 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers