Bourns, Inc. High Frequency Inductor, 1Mh, 4A, Full Reel; Dc Current Rating Bourns Jw Miller PM3700-40

Description
HIGH FREQUENCY INDUCTOR, 1MH, 4A, FULL REEL; DC Current Rating:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Inductor Case / Package:-; Product Length:17.78mm; Product Width:17.78mm; Product Height:11.43mm RoHS Compliant: No
Datasheet
Description
HIGH FREQUENCY INDUCTOR, 1MH, 4A, FULL REEL; DC Current Rating:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Inductor Case / Package:-; Product Length:17.78mm; Product Width:17.78mm; Product Height:11.43mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Inductor, 1Mh, 4A, Full Reel; Dc Current Rating Bourns Jw Miller - 07J2743 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 1Mh, 4A, Full Reel; Dc Current Rating Bourns Jw Miller
07J2743
High Frequency Inductor, 1Mh, 4A, Full Reel; Dc Current Rating Bourns Jw Miller 07J2743
HIGH FREQUENCY INDUCTOR, 1MH, 4A, FULL REEL; DC Current Rating:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Inductor Case / Package:-; Product Length:17.78mm; Product Width:17.78mm; Product Height:11.43mm RoHS Compliant: No

HIGH FREQUENCY INDUCTOR, 1MH, 4A, FULL REEL; DC Current Rating:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Inductor Case / Package:-; Product Length:17.78mm; Product Width:17.78mm; Product Height:11.43mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 07J2743
Product Name High Frequency Inductor, 1Mh, 4A, Full Reel; Dc Current Rating Bourns Jw Miller
Rated Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0064 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details