Bourns, Inc. Inductor, 1Mh, 4A; Rated Current Bourns Jw Miller PM3700-40-RC

Description
INDUCTOR, 1MH, 4A; Rated Current:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Common Mode Filter Case:17.78mm x 11.43mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, 4A; Rated Current:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Common Mode Filter Case:17.78mm x 11.43mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 4A; Rated Current Bourns Jw Miller - 59M1281 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 4A; Rated Current Bourns Jw Miller
59M1281
Inductor, 1Mh, 4A; Rated Current Bourns Jw Miller 59M1281
INDUCTOR, 1MH, 4A; Rated Current:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Common Mode Filter Case:17.78mm x 11.43mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite; DC RoHS Compliant: Yes

INDUCTOR, 1MH, 4A; Rated Current:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Common Mode Filter Case:17.78mm x 11.43mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount-Smd Common Mode Choke, 1Mh, 4A; Rated Current Bourns Jw Miller - 63K2822 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount-Smd Common Mode Choke, 1Mh, 4A; Rated Current Bourns Jw Miller
63K2822
Surface Mount-Smd Common Mode Choke, 1Mh, 4A; Rated Current Bourns Jw Miller 63K2822
SURFACE MOUNT-SMD COMMON MODE CHOKE, 1MH, 4A; Rated Current:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Common Mode Filter Case:17.78mm x 11.43mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

SURFACE MOUNT-SMD COMMON MODE CHOKE, 1MH, 4A; Rated Current:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Common Mode Filter Case:17.78mm x 11.43mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Surface Mount-Smd Common Mode Choke, 1Mh, 4A, Full Reel; Dc Current Rating Bourns Jw Miller - 63K2823 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount-Smd Common Mode Choke, 1Mh, 4A, Full Reel; Dc Current Rating Bourns Jw Miller
63K2823
Surface Mount-Smd Common Mode Choke, 1Mh, 4A, Full Reel; Dc Current Rating Bourns Jw Miller 63K2823
SURFACE MOUNT-SMD COMMON MODE CHOKE, 1MH, 4A, FULL REEL; DC Current Rating:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes

SURFACE MOUNT-SMD COMMON MODE CHOKE, 1MH, 4A, FULL REEL; DC Current Rating:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 59M1281
Product Name Inductor, 1Mh, 4A; Rated Current Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details