SURFACE MOUNT-SMD COMMON MODE CHOKE, 1MH, 4A, FULL REEL; DC Current Rating:4A; Inductance:1mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 28AC1165 |
| Product Name | Surface Mount-Smd Common Mode Choke, 1Mh, 4A, Full Reel; Dc Current Rating Bourns Jw Miller |
| Standards and Certifications | RoHS |