Bourns, Inc. Filters Common Mode Chokes PM3700-30-RC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Filters Common Mode Chokes Series: PM3700 Packaging: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Filters Common Mode Chokes Series: PM3700 Packaging: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Filters Common Mode Chokes Series: PM3700 Packaging: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Filters Common Mode Chokes
Series: PM3700
Packaging: Tape & Reel (TR)
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Product Status: Active

Buy Now Datasheet
SMD 750UH 5.5A Inductor and Choke - 839-PM3700-30-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750UH 5.5A Inductor and Choke
839-PM3700-30-RC
SMD 750UH 5.5A Inductor and Choke 839-PM3700-30-RC
CMC 750UH 5.5A 2LN SMD Product overview: PM3700-30-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750UH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 750UH, 5.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM3700-30-RC can be used for catalog matching and distributor lookup.

CMC 750UH 5.5A 2LN SMD Product overview: PM3700-30-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750UH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 750UH, 5.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM3700-30-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - M8938TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M8938TR-ND
Common Mode Chokes M8938TR-ND
750µH @ 1kHz 2 Line Common Mode Choke Surface Mount 5.5A DCR 12mOhm

750µH @ 1kHz 2 Line Common Mode Choke Surface Mount 5.5A DCR 12mOhm

Buy Now Datasheet
Common Mode Chokes - M8938CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M8938CT-ND
Common Mode Chokes M8938CT-ND
750µH @ 1kHz 2 Line Common Mode Choke Surface Mount 5.5A DCR 12mOhm

750µH @ 1kHz 2 Line Common Mode Choke Surface Mount 5.5A DCR 12mOhm

Buy Now Datasheet
Common Mode Chokes - M8938DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M8938DKR-ND
Common Mode Chokes M8938DKR-ND
750µH @ 1kHz 2 Line Common Mode Choke Surface Mount 5.5A DCR 12mOhm

750µH @ 1kHz 2 Line Common Mode Choke Surface Mount 5.5A DCR 12mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PM3700-30-RC M8938TR-ND
Product Name Filters Common Mode Chokes SMD 750UH 5.5A Inductor and Choke Common Mode Chokes
Application RF Choke Common Mode Choke; RF Choke
Packing Method Tape Reel; Tape & Reel (TR) Tape & Reel (TR) Tape Reel
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567667 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details