Bourns, Inc. Arrays, Signal Transformers PM3604-8-RC

Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10149DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10149DKR-ND
Arrays, Signal Transformers M10149DKR-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10149CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10149CT-ND
Arrays, Signal Transformers M10149CT-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10149TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10149TR-ND
Arrays, Signal Transformers M10149TR-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard

Buy Now Datasheet
SMD 8UH Inductor and Choke - 73-PM3604-8-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8UH Inductor and Choke
73-PM3604-8-RC
SMD 8UH Inductor and Choke 73-PM3604-8-RC
INDUCT ARRAY 2 COIL 8UH SMD Product overview: PM3604-8-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-8-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 8UH SMD Product overview: PM3604-8-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-8-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 8Uh, 3A, 20%; Product Range Bourns Jw Miller - 63K3612 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8Uh, 3A, 20%; Product Range Bourns Jw Miller
63K3612
Power Inductor, 8Uh, 3A, 20%; Product Range Bourns Jw Miller 63K3612
POWER INDUCTOR, 8UH, 3A, 20%; Product Range:PM3600 Series; Inductance, Parallel:8µH; RMS Current, Parallel:3A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.024ohm; Product Length:13.97mm; Product Width:11.48mm RoHS Compliant: Yes

POWER INDUCTOR, 8UH, 3A, 20%; Product Range:PM3600 Series; Inductance, Parallel:8µH; RMS Current, Parallel:3A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.024ohm; Product Length:13.97mm; Product Width:11.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10149DKR-ND 73-PM3604-8-RC 63K3612
Product Name Arrays, Signal Transformers SMD 8UH Inductor and Choke Power Inductor, 8Uh, 3A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0240 to 0.0960 ohms 0.0240 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176635-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details