Bourns, Inc. Arrays, Signal Transformers PM3604-8-B

Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M1224-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M1224-ND
Arrays, Signal Transformers M1224-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1224-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1620161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 27000 microH
View Details
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details