Bourns, Inc. Arrays, Signal Transformers PM3604-68-RC

Description
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 1.19A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 1.19A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10156DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10156DKR-ND
Arrays, Signal Transformers M10156DKR-ND
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 1.19A Nonstandard

Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 1.19A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10156CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10156CT-ND
Arrays, Signal Transformers M10156CT-ND
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 1.19A Nonstandard

Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 1.19A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10156TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10156TR-ND
Arrays, Signal Transformers M10156TR-ND
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 1.19A Nonstandard

Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 1.19A Nonstandard

Buy Now Datasheet
SMD 68UH Inductor and Choke - 73-PM3604-68-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH Inductor and Choke
73-PM3604-68-RC
SMD 68UH Inductor and Choke 73-PM3604-68-RC
INDUCT ARRAY 2 COIL 68UH SMD Product overview: PM3604-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-68-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 68UH SMD Product overview: PM3604-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-68-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 68Uh, 1.19A, 20%; Product Range Bourns Jw Miller - 63K3611 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, 1.19A, 20%; Product Range Bourns Jw Miller
63K3611
Power Inductor, 68Uh, 1.19A, 20%; Product Range Bourns Jw Miller 63K3611
POWER INDUCTOR, 68UH, 1.19A, 20%; Product Range:PM3600 Series; Inductance, Parallel:68µH; RMS Current, Parallel:1.19A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.14ohm; Product Length:13.97mm; Product Width:11.48mmRoHS Compliant: Yes

POWER INDUCTOR, 68UH, 1.19A, 20%; Product Range:PM3600 Series; Inductance, Parallel:68µH; RMS Current, Parallel:1.19A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.14ohm; Product Length:13.97mm; Product Width:11.48mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10156DKR-ND 73-PM3604-68-RC 63K3611
Product Name Arrays, Signal Transformers SMD 68UH Inductor and Choke Power Inductor, 68Uh, 1.19A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1400 to 0.5600 ohms 0.1400 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102542TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details