INDUCT ARRAY 2 COIL 50UH SMD Product overview: PM3604-50-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-50-RC can be used for catalog matching and distributor lookup.
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 1.28A Nonstandard
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 1.28A Nonstandard
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 1.28A Nonstandard
INDUCTOR, 50 uH, 1.28ARMS, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:50µH; RMS Current, Parallel:1.28A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.12ohm; Product Length:13.97mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 73-PM3604-50-RC | M10155CT-ND | 83R8716 |
| Product Name | SMD 50UH Inductor and Choke | Arrays, Signal Transformers | Inductor, 50 Uh, 1.28Arms, 20%, Full Reel; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Power | ||
| Core Material | Iron | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |