Bourns, Inc. Arrays, Signal Transformers PM3604-50-B-RC

Description
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 1.28A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 1.28A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M8683-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M8683-ND
Arrays, Signal Transformers M8683-ND
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 1.28A Nonstandard

Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 1.28A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8683-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details