Bourns, Inc. Arrays, Signal Transformers PM3604-33-RC

Description
Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10154CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10154CT-ND
Arrays, Signal Transformers M10154CT-ND
Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard

Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10154TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10154TR-ND
Arrays, Signal Transformers M10154TR-ND
Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard

Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10154DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10154DKR-ND
Arrays, Signal Transformers M10154DKR-ND
Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard

Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard

Buy Now Datasheet
SMD 33UH Inductor and Choke - 73-PM3604-33-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH Inductor and Choke
73-PM3604-33-RC
SMD 33UH Inductor and Choke 73-PM3604-33-RC
INDUCT ARRAY 2 COIL 33UH SMD Product overview: PM3604-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-33-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 33UH SMD Product overview: PM3604-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-33-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 33Uh, 1.6A, 20%; Product Range Bourns Jw Miller - 63K3608 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 1.6A, 20%; Product Range Bourns Jw Miller
63K3608
Power Inductor, 33Uh, 1.6A, 20%; Product Range Bourns Jw Miller 63K3608
POWER INDUCTOR, 33UH, 1.6A, 20%; Product Range:PM3600 Series; Inductance, Parallel:33µH; RMS Current, Parallel:1.6A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.078ohm; Product Length:13.97mm; Product Width:11.48mm RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 1.6A, 20%; Product Range:PM3600 Series; Inductance, Parallel:33µH; RMS Current, Parallel:1.6A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.078ohm; Product Length:13.97mm; Product Width:11.48mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33 Uh, 1.6Arms, 20%, Full Reel; Product Range Bourns Jw Miller - 83R8714 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33 Uh, 1.6Arms, 20%, Full Reel; Product Range Bourns Jw Miller
83R8714
Inductor, 33 Uh, 1.6Arms, 20%, Full Reel; Product Range Bourns Jw Miller 83R8714
INDUCTOR, 33 uH, 1.6ARMS, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:33µH; RMS Current, Parallel:1.6A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.078ohm; Product Length:13.97mm RoHS Compliant: Yes

INDUCTOR, 33 uH, 1.6ARMS, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:33µH; RMS Current, Parallel:1.6A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.078ohm; Product Length:13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10154CT-ND 73-PM3604-33-RC 63K3608
Product Name Arrays, Signal Transformers SMD 33UH Inductor and Choke Power Inductor, 33Uh, 1.6A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0780 to 0.3100 ohms 0.0780 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J222SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details