Bourns, Inc. Arrays, Signal Transformers PM3604-250-RC

Description
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 118-PM3604-250-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-PM3604-250-RCCT-ND
Arrays, Signal Transformers 118-PM3604-250-RCCT-ND
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-PM3604-250-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-PM3604-250-RCTR-ND
Arrays, Signal Transformers 118-PM3604-250-RCTR-ND
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-PM3604-250-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-PM3604-250-RCDKR-ND
Arrays, Signal Transformers 118-PM3604-250-RCDKR-ND
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Buy Now Datasheet
Power Inductor, 250Uh, 600Ma, 20%; Product Range Bourns Jw Miller - 63K3606 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 250Uh, 600Ma, 20%; Product Range Bourns Jw Miller
63K3606
Power Inductor, 250Uh, 600Ma, 20%; Product Range Bourns Jw Miller 63K3606
POWER INDUCTOR, 250UH, 600MA, 20%; Product Range:PM3600 Series; Inductance, Parallel:250µH; RMS Current, Parallel:600mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.53ohm; Product Length:13.97mm; Inductance:250µH RoHS Compliant: Yes

POWER INDUCTOR, 250UH, 600MA, 20%; Product Range:PM3600 Series; Inductance, Parallel:250µH; RMS Current, Parallel:600mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.53ohm; Product Length:13.97mm; Inductance:250µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM3604-250-RCCT-ND 63K3606
Product Name Arrays, Signal Transformers Power Inductor, 250Uh, 600Ma, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.5300 to 2.12 ohms 0.5300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details