Bourns, Inc. Arrays, Signal Transformers PM3604-250-B

Description
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M1235-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M1235-ND
Arrays, Signal Transformers M1235-ND
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 530mOhm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1235-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers