Bourns, Inc. Arrays, Signal Transformers PM3604-200-RC

Description
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10159TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10159TR-ND
Arrays, Signal Transformers M10159TR-ND
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10159CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10159CT-ND
Arrays, Signal Transformers M10159CT-ND
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10159DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10159DKR-ND
Arrays, Signal Transformers M10159DKR-ND
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Buy Now Datasheet
SMD 200UH Inductor and Choke - 73-PM3604-200-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200UH Inductor and Choke
73-PM3604-200-RC
SMD 200UH Inductor and Choke 73-PM3604-200-RC
INDUCT ARRAY 2 COIL 200UH SMD Product overview: PM3604-200-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-200-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 200UH SMD Product overview: PM3604-200-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-200-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 200 Uh, 650Ma, 20%; Core Material Bourns Jw Miller - 83R8711 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 200 Uh, 650Ma, 20%; Core Material Bourns Jw Miller
83R8711
Inductor, 200 Uh, 650Ma, 20%; Core Material Bourns Jw Miller 83R8711
INDUCTOR, 200 uH, 650mA, 20%; Core Material:Iron; DC Current Rating:650mA; DC Resistance Max:0.47ohm; Inductance:200µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; No. of Pins:4; Reel Quantity:400 RoHS Compliant: Yes

INDUCTOR, 200 uH, 650mA, 20%; Core Material:Iron; DC Current Rating:650mA; DC Resistance Max:0.47ohm; Inductance:200µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; No. of Pins:4; Reel Quantity:400 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10159TR-ND 73-PM3604-200-RC 83R8711
Product Name Arrays, Signal Transformers SMD 200UH Inductor and Choke Inductor, 200 Uh, 650Ma, 20%; Core Material Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.4700 to 1.88 ohms 0.4700 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125967P - RS Components, Ltd.
Specs
Inductance Range 1.5 microH
Rated DC Current 3020 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details