Bourns, Inc. Arrays, Signal Transformers PM3604-200-B-RC

Description
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M8687-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M8687-ND
Arrays, Signal Transformers M8687-ND
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8687-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Surface Mount Inductors - 2567715 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers