Win Source Part Number: 996085-PM3604-20-RC
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: PM3600
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.265" (6.73mm)
Number of Coils: 2
Inductance - Connected In Series: 80 µH
Inductance - Connected In Parallel: 20 µH
Current Rating - Parallel: 2.02 A
Current Rating - Series: 1.01 A
DC Resistance (DCR) - Parallel: 49mOhm Max
DC Resistance (DCR) - Series: 200mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.550" L x 0.452" W (13.97mm x 11.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: PM360420RC,M10152DKR
Base Product Number: PM3604
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 49mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard
INDUCT ARRAY 2 COIL 20UH SMD
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 49mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard
INDUCT ARRAY 2 COIL 20UH SMD Product overview: PM3604-20-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-20-RC can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 20UH, 2.02A, 20%; Product Range:PM3600 Series; Inductance, Parallel:20µH; RMS Current, Parallel:2.02A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.049ohm; Product Length:13.97mm; Inductance:20µH RoHS Compliant: Yes
INDUCTOR, 20 uH, 2.02ARMS, 20%; Product Range:PM3600 Series; Inductance, Parallel:20µH; RMS Current, Parallel:2.02A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.049ohm; Product Length:13.97mm; Product Width:11.48mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 996085-PM3604-20-RC | 118-PM3604-20-RCCT-ND | 73-PM3604-20-RC | 63K3603 | 83R8710 |
| Product Name | Inductors, Coils, Chokes - Arrays, Signal Transformers | Arrays, Signal Transformers | SMD 20UH Inductor and Choke | Power Inductor, 20Uh, 2.02A, 20%; Product Range Bourns Jw Miller | Inductor, 20 Uh, 2.02Arms, 20%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Application | RF Choke | ||||
| DCR | 0.0490 ohms | 0.0490 to 0.2000 ohms | 0.0490 ohms | 0.0490 ohms | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |