Bourns, Inc. Arrays, Signal Transformers PM3604-100-RC

Description
Unshielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 210mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 210mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10157CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10157CT-ND
Arrays, Signal Transformers M10157CT-ND
Unshielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 210mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Unshielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 210mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10157TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10157TR-ND
Arrays, Signal Transformers M10157TR-ND
Unshielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 210mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Unshielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 210mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10157DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10157DKR-ND
Arrays, Signal Transformers M10157DKR-ND
Unshielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 210mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Unshielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 210mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Buy Now Datasheet
SMD 100UH Inductor and Choke - 73-PM3604-100-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH Inductor and Choke
73-PM3604-100-RC
SMD 100UH Inductor and Choke 73-PM3604-100-RC
INDUCT ARRAY 2 COIL 100UH SMD Product overview: PM3604-100-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-100-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 100UH SMD Product overview: PM3604-100-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-100-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10157CT-ND 73-PM3604-100-RC
Product Name Arrays, Signal Transformers SMD 100UH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2100 to 0.8400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers