Bourns, Inc. Arrays, Signal Transformers PM3602-8-RC

Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 37mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 37mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10136DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10136DKR-ND
Arrays, Signal Transformers M10136DKR-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 37mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 37mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10136TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10136TR-ND
Arrays, Signal Transformers M10136TR-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 37mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 37mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10136CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10136CT-ND
Arrays, Signal Transformers M10136CT-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 37mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 37mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard

Buy Now Datasheet
SMD 8UH Inductor and Choke - 73-PM3602-8-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8UH Inductor and Choke
73-PM3602-8-RC
SMD 8UH Inductor and Choke 73-PM3602-8-RC
INDUCT ARRAY 2 COIL 8UH SMD Product overview: PM3602-8-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-8-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 8UH SMD Product overview: PM3602-8-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-8-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10136DKR-ND 73-PM3602-8-RC
Product Name Arrays, Signal Transformers SMD 8UH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0370 to 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers