Bourns, Inc. SMD 68UH Inductor and Choke PM3602-68-RC

Description
INDUCT ARRAY 2 COIL 68UH SMD Product overview: PM3602-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-68-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 68UH SMD Product overview: PM3602-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-68-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH Inductor and Choke - 73-PM3602-68-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH Inductor and Choke
73-PM3602-68-RC
SMD 68UH Inductor and Choke 73-PM3602-68-RC
INDUCT ARRAY 2 COIL 68UH SMD Product overview: PM3602-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-68-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 68UH SMD Product overview: PM3602-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-68-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - M10142TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10142TR-ND
Arrays, Signal Transformers M10142TR-ND
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard

Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10142DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10142DKR-ND
Arrays, Signal Transformers M10142DKR-ND
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard

Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10142CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10142CT-ND
Arrays, Signal Transformers M10142CT-ND
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard

Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard

Buy Now Datasheet
Power Inductor, 68Uh, 720Ma, 20%; Product Range Bourns Jw Miller - 63K3597 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, 720Ma, 20%; Product Range Bourns Jw Miller
63K3597
Power Inductor, 68Uh, 720Ma, 20%; Product Range Bourns Jw Miller 63K3597
POWER INDUCTOR, 68UH, 720MA, 20%; Product Range:PM3600 Series; Inductance, Parallel:68µH; RMS Current, Parallel:720mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.26ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

POWER INDUCTOR, 68UH, 720MA, 20%; Product Range:PM3600 Series; Inductance, Parallel:68µH; RMS Current, Parallel:720mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.26ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-PM3602-68-RC M10142TR-ND 63K3597
Product Name SMD 68UH Inductor and Choke Arrays, Signal Transformers Power Inductor, 68Uh, 720Ma, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Iron
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J332SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details