Bourns, Inc. Arrays, Signal Transformers PM3602-68-B-RC

Description
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M8670-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M8670-ND
Arrays, Signal Transformers M8670-ND
Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard

Unshielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8670-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers